Cal-Chip Electronics Ceramic Capacitors GMC21X7R331J50NT

Description
CAP0805 X7R 330PF 5% 50V
Request a Quote Datasheet
Description
CAP0805 X7R 330PF 5% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21X7R331J50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R 330PF 5% 50V

CAP0805 X7R 330PF 5% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R331J50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X7R331J50NTTR-ND
Ceramic Capacitors 4713-GMC21X7R331J50NTTR-ND
CAP0805 X7R 330PF 5% 50V

CAP0805 X7R 330PF 5% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R331J50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X7R331J50NTCT-ND
Ceramic Capacitors 4713-GMC21X7R331J50NTCT-ND
CAP0805 X7R 330PF 5% 50V

CAP0805 X7R 330PF 5% 50V

Buy Now Datasheet
Singapore, Singapore
330PF 50V Capacitor
60-GMC21X7R331J50NT
330PF 50V Capacitor 60-GMC21X7R331J50NT
CAP CER 330PF 50V X7R 0805 Product overview: GMC21X7R331J50NT from CAL-CHIP ELECTRONICS INC. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GMC21X7R331J50NT can be used for catalog matching and distributor lookup.

CAP CER 330PF 50V X7R 0805 Product overview: GMC21X7R331J50NT from CAL-CHIP ELECTRONICS INC. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GMC21X7R331J50NT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 4713-GMC21X7R331J50NTDKR-ND 4713-GMC21X7R331J50NTTR-ND 60-GMC21X7R331J50NT
Product Name Ceramic Capacitors Ceramic Capacitors 330PF 50V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C0603C102J1RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers