Cal-Chip Electronics Ceramic Capacitors GMC21X7R225K35NT

Description
CAP0805 X7R 2.2UF 10% 35V
Request a Quote Datasheet
Description
CAP0805 X7R 2.2UF 10% 35V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21X7R225K35NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X7R225K35NTCT-ND
Ceramic Capacitors 4713-GMC21X7R225K35NTCT-ND
CAP0805 X7R 2.2UF 10% 35V

CAP0805 X7R 2.2UF 10% 35V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R225K35NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R 2.2UF 10% 35V

CAP0805 X7R 2.2UF 10% 35V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R225K35NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X7R225K35NTTR-ND
Ceramic Capacitors 4713-GMC21X7R225K35NTTR-ND
CAP0805 X7R 2.2UF 10% 35V

CAP0805 X7R 2.2UF 10% 35V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21X7R225K35NTCT-ND 4713-GMC21X7R225K35NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX393K - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1620720 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details