Cal-Chip Electronics Ceramic Capacitors GMC21X7R225K10NT

Description
CAP0805 X7R 2.2UF 10% 10V
Request a Quote Datasheet
Description
CAP0805 X7R 2.2UF 10% 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21X7R225K10NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X7R225K10NTCT-ND
Ceramic Capacitors 4713-GMC21X7R225K10NTCT-ND
CAP0805 X7R 2.2UF 10% 10V

CAP0805 X7R 2.2UF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R225K10NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R 2.2UF 10% 10V

CAP0805 X7R 2.2UF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R225K10NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X7R225K10NTTR-ND
Ceramic Capacitors 4713-GMC21X7R225K10NTTR-ND
CAP0805 X7R 2.2UF 10% 10V

CAP0805 X7R 2.2UF 10% 10V

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GMC21X7R225K10NT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GMC21X7R225K10NT
Capacitors - Ceramic Capacitors GMC21X7R225K10NT
CAP0805 X7R 2.2UF 10% 10V

CAP0805 X7R 2.2UF 10% 10V

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 4713-GMC21X7R225K10NTCT-ND 4713-GMC21X7R225K10NTDKR-ND GMC21X7R225K10NT
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic Capacitors - 338-2677-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Ceramic Capacitors - 0603J0102P70BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers