Cal-Chip Electronics Ceramic Capacitors GMC21X7R221K200NT

Description
CAP0805 X7R 220PF 10% 200V
Request a Quote Datasheet
Description
CAP0805 X7R 220PF 10% 200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21X7R221K200NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R 220PF 10% 200V

CAP0805 X7R 220PF 10% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R221K200NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R 220PF 10% 200V

CAP0805 X7R 220PF 10% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R221K200NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R 220PF 10% 200V

CAP0805 X7R 220PF 10% 200V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21X7R221K200NTDKR-ND 4713-GMC21X7R221K200NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 157SVH035MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701141 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details