Cal-Chip Electronics Ceramic Capacitors GMC21X7R182K50NT

Description
CAP0805 X7R 1800PF 10% 50V
Request a Quote Datasheet
Description
CAP0805 X7R 1800PF 10% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21X7R182K50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R 1800PF 10% 50V

CAP0805 X7R 1800PF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R182K50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X7R182K50NTTR-ND
Ceramic Capacitors 4713-GMC21X7R182K50NTTR-ND
CAP0805 X7R 1800PF 10% 50V

CAP0805 X7R 1800PF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R182K50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X7R182K50NTCT-ND
Ceramic Capacitors 4713-GMC21X7R182K50NTCT-ND
CAP0805 X7R 1800PF 10% 50V

CAP0805 X7R 1800PF 10% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21X7R182K50NTDKR-ND 4713-GMC21X7R182K50NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - 1608-050525000680FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - CK06BX822K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details