Cal-Chip Electronics Ceramic Capacitors GMC21X7R182K25NT

Description
CAP0805 X7R 1800PF 10% 25V
Request a Quote Datasheet
Description
CAP0805 X7R 1800PF 10% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21X7R182K25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R 1800PF 10% 25V

CAP0805 X7R 1800PF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R182K25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X7R182K25NTCT-ND
Ceramic Capacitors 4713-GMC21X7R182K25NTCT-ND
CAP0805 X7R 1800PF 10% 25V

CAP0805 X7R 1800PF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R182K25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X7R182K25NTTR-ND
Ceramic Capacitors 4713-GMC21X7R182K25NTTR-ND
CAP0805 X7R 1800PF 10% 25V

CAP0805 X7R 1800PF 10% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21X7R182K25NTDKR-ND 4713-GMC21X7R182K25NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M39014/021347 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers