Cal-Chip Electronics Ceramic Capacitors GMC21X7R124J16NT

Description
CAP0805 X7R .12UF 5% 16V
Request a Quote Datasheet
Description
CAP0805 X7R .12UF 5% 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21X7R124J16NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X7R124J16NTTR-ND
Ceramic Capacitors 4713-GMC21X7R124J16NTTR-ND
CAP0805 X7R .12UF 5% 16V

CAP0805 X7R .12UF 5% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R124J16NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R .12UF 5% 16V

CAP0805 X7R .12UF 5% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R124J16NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X7R124J16NTCT-ND
Ceramic Capacitors 4713-GMC21X7R124J16NTCT-ND
CAP0805 X7R .12UF 5% 16V

CAP0805 X7R .12UF 5% 16V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21X7R124J16NTTR-ND 4713-GMC21X7R124J16NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1200 microF 0.1200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C453U016BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P80DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers