Cal-Chip Electronics Ceramic Capacitors GMC21X7R105K6R3NT

Description
CAP0805 X7R 1UF 10% 6.3V
Request a Quote Datasheet
Description
CAP0805 X7R 1UF 10% 6.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21X7R105K6R3NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R 1UF 10% 6.3V

CAP0805 X7R 1UF 10% 6.3V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R105K6R3NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R 1UF 10% 6.3V

CAP0805 X7R 1UF 10% 6.3V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R105K6R3NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R 1UF 10% 6.3V

CAP0805 X7R 1UF 10% 6.3V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21X7R105K6R3NTCT-ND 4713-GMC21X7R105K6R3NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C153U075EJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504B103M500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers