Cal-Chip Electronics Ceramic Capacitors GMC21X7R105J25NT

Description
CAP0805 X7R 1UF 5% 25V
Request a Quote Datasheet
Description
CAP0805 X7R 1UF 5% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21X7R105J25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X7R105J25NTCT-ND
Ceramic Capacitors 4713-GMC21X7R105J25NTCT-ND
CAP0805 X7R 1UF 5% 25V

CAP0805 X7R 1UF 5% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R105J25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R 1UF 5% 25V

CAP0805 X7R 1UF 5% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R105J25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X7R105J25NTTR-ND
Ceramic Capacitors 4713-GMC21X7R105J25NTTR-ND
CAP0805 X7R 1UF 5% 25V

CAP0805 X7R 1UF 5% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21X7R105J25NTCT-ND 4713-GMC21X7R105J25NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX123K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details