Cal-Chip Electronics Ceramic Capacitors GMC21X7R104M50NTD

Description
CAP0805 X7R .1UF 20% 50V
Request a Quote Datasheet
Description
CAP0805 X7R .1UF 20% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21X7R104M50NTDCT-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R .1UF 20% 50V

CAP0805 X7R .1UF 20% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R104M50NTDTR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R .1UF 20% 50V

CAP0805 X7R .1UF 20% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R104M50NTDDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R .1UF 20% 50V

CAP0805 X7R .1UF 20% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21X7R104M50NTDCT-ND 4713-GMC21X7R104M50NTDDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337UVR2R5MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 0603J0100390JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details