Cal-Chip Electronics Ceramic Capacitors GMC21X7R104M100NT

Description
CAP0805 X7R .1UF 20% 100V
Request a Quote Datasheet
Description
CAP0805 X7R .1UF 20% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21X7R104M100NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R .1UF 20% 100V

CAP0805 X7R .1UF 20% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R104M100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R .1UF 20% 100V

CAP0805 X7R .1UF 20% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R104M100NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R .1UF 20% 100V

CAP0805 X7R .1UF 20% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21X7R104M100NTCT-ND 4713-GMC21X7R104M100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101303U050CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N101K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details