Cal-Chip Electronics Ceramic Capacitors GMC21X7R103J25NT

Description
CAP0805 X7R .01UF 5% 25V
Request a Quote Datasheet
Description
CAP0805 X7R .01UF 5% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21X7R103J25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X7R103J25NTCT-ND
Ceramic Capacitors 4713-GMC21X7R103J25NTCT-ND
CAP0805 X7R .01UF 5% 25V

CAP0805 X7R .01UF 5% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R103J25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R .01UF 5% 25V

CAP0805 X7R .01UF 5% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R103J25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X7R103J25NTTR-ND
Ceramic Capacitors 4713-GMC21X7R103J25NTTR-ND
CAP0805 X7R .01UF 5% 25V

CAP0805 X7R .01UF 5% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21X7R103J25NTCT-ND 4713-GMC21X7R103J25NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - M39014/052079 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers