Cal-Chip Electronics Ceramic Capacitors GMC21X7R102M50NT

Description
CAP0805 X7R 1000PF 20% 50V
Request a Quote Datasheet
Description
CAP0805 X7R 1000PF 20% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21X7R102M50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R 1000PF 20% 50V

CAP0805 X7R 1000PF 20% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R102M50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X7R102M50NTTR-ND
Ceramic Capacitors 4713-GMC21X7R102M50NTTR-ND
CAP0805 X7R 1000PF 20% 50V

CAP0805 X7R 1000PF 20% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R102M50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X7R102M50NTCT-ND
Ceramic Capacitors 4713-GMC21X7R102M50NTCT-ND
CAP0805 X7R 1000PF 20% 50V

CAP0805 X7R 1000PF 20% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21X7R102M50NTDKR-ND 4713-GMC21X7R102M50NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-380LX102M200K032 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 0603J0100560FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers