Cal-Chip Electronics Ceramic Capacitors GMC21X7R101K25NT

Description
CAP0805 X7R 100PF 10% 25V
Request a Quote Datasheet
Description
CAP0805 X7R 100PF 10% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21X7R101K25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X7R101K25NTCT-ND
Ceramic Capacitors 4713-GMC21X7R101K25NTCT-ND
CAP0805 X7R 100PF 10% 25V

CAP0805 X7R 100PF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R101K25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R 100PF 10% 25V

CAP0805 X7R 100PF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R101K25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X7R101K25NTTR-ND
Ceramic Capacitors 4713-GMC21X7R101K25NTTR-ND
CAP0805 X7R 100PF 10% 25V

CAP0805 X7R 100PF 10% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21X7R101K25NTCT-ND 4713-GMC21X7R101K25NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100820FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitors - 338-101322U040AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers