Cal-Chip Electronics Ceramic Capacitors GMC21X6S225K16NT

Description
CAP0805 X7S 2.2UF 10% 16V
Request a Quote Datasheet
Description
CAP0805 X7S 2.2UF 10% 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21X6S225K16NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X6S225K16NTCT-ND
Ceramic Capacitors 4713-GMC21X6S225K16NTCT-ND
CAP0805 X7S 2.2UF 10% 16V

CAP0805 X7S 2.2UF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X6S225K16NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7S 2.2UF 10% 16V

CAP0805 X7S 2.2UF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X6S225K16NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X6S225K16NTTR-ND
Ceramic Capacitors 4713-GMC21X6S225K16NTTR-ND
CAP0805 X7S 2.2UF 10% 16V

CAP0805 X7S 2.2UF 10% 16V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21X6S225K16NTCT-ND 4713-GMC21X6S225K16NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Aluminum Electrolytic Capacitors - 380LX122M200A032-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details