CAP0805 X6S 100UF 20% 4V
CAP0805 X6S 100UF 20% 4V
CAP0805 X6S 100UF 20% 4V
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 4713-GMC21X6S107M4R0NTCT-ND | 4713-GMC21X6S107M4R0NTDKR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | General Purpose | General Purpose |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 100 microF | 100 microF |