Cal-Chip Electronics Ceramic Capacitors GMC21X6S106M16NT

Description
CAP0805 X6S 10UF 20% 16V
Request a Quote Datasheet
Description
CAP0805 X6S 10UF 20% 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21X6S106M16NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X6S106M16NTTR-ND
Ceramic Capacitors 4713-GMC21X6S106M16NTTR-ND
CAP0805 X6S 10UF 20% 16V

CAP0805 X6S 10UF 20% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X6S106M16NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X6S106M16NTCT-ND
Ceramic Capacitors 4713-GMC21X6S106M16NTCT-ND
CAP0805 X6S 10UF 20% 16V

CAP0805 X6S 10UF 20% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X6S106M16NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X6S 10UF 20% 16V

CAP0805 X6S 10UF 20% 16V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21X6S106M16NTTR-ND 4713-GMC21X6S106M16NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101353U040CD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers