Cal-Chip Electronics Ceramic Capacitors GMC21X6S105K35NT

Description
CAP0805 X6S 1UF 10% 35V
Request a Quote Datasheet
Description
CAP0805 X6S 1UF 10% 35V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21X6S105K35NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X6S105K35NTCT-ND
Ceramic Capacitors 4713-GMC21X6S105K35NTCT-ND
CAP0805 X6S 1UF 10% 35V

CAP0805 X6S 1UF 10% 35V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X6S105K35NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X6S 1UF 10% 35V

CAP0805 X6S 1UF 10% 35V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X6S105K35NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X6S105K35NTTR-ND
Ceramic Capacitors 4713-GMC21X6S105K35NTTR-ND
CAP0805 X6S 1UF 10% 35V

CAP0805 X6S 1UF 10% 35V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21X6S105K35NTCT-ND 4713-GMC21X6S105K35NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101153U050EF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers