Cal-Chip Electronics Ceramic Capacitors GMC21X5R226M35NT

Description
CAP0805 X5R 22UF 20% 35V
Request a Quote Datasheet
Description
CAP0805 X5R 22UF 20% 35V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21X5R226M35NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X5R 22UF 20% 35V

CAP0805 X5R 22UF 20% 35V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X5R226M35NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X5R226M35NTCT-ND
Ceramic Capacitors 4713-GMC21X5R226M35NTCT-ND
CAP0805 X5R 22UF 20% 35V

CAP0805 X5R 22UF 20% 35V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X5R226M35NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X5R226M35NTTR-ND
Ceramic Capacitors 4713-GMC21X5R226M35NTTR-ND
CAP0805 X5R 22UF 20% 35V

CAP0805 X5R 22UF 20% 35V

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1342155-GMC21X5R226M35NT - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1342155-GMC21X5R226M35NT
Capacitors - Ceramic Capacitors 1342155-GMC21X5R226M35NT
Win Source Part Number: 1342155-GMC21X5R226M 35NT Category: Capacitors - Ceramic Capacitors Series: GMC Package: Tape & Reel Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: General Purpose Standard Package: 2,000 Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 35V Temperature Coefficient: X5R Thickness (Max): 0.057" (1.45mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: CAL-CHIP ELECTRONICS, INC.

Win Source Part Number: 1342155-GMC21X5R226M35NT
Category: Capacitors - Ceramic Capacitors
Series: GMC
Package: Tape & Reel
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: General Purpose
Standard Package: 2,000
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 35V
Temperature Coefficient: X5R
Thickness (Max): 0.057" (1.45mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: CAL-CHIP ELECTRONICS, INC.

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics
Product Category Capacitors Capacitors Capacitors
Product Number 4713-GMC21X5R226M35NTDKR-ND 4713-GMC21X5R226M35NTCT-ND 1342155-GMC21X5R226M35NT
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525001P80BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Capacitor, Ceramic;0.47uF;Multilayer;Radial;50 V;10%;X7R;0.09In.T;0.29In.L;0.29 - 70186307 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details