Cal-Chip Electronics Ceramic Capacitors GMC21X5R155K25NT

Description
CAP0805 X5R 1.5UF 10% 25V
Request a Quote Datasheet
Description
CAP0805 X5R 1.5UF 10% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21X5R155K25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X5R155K25NTCT-ND
Ceramic Capacitors 4713-GMC21X5R155K25NTCT-ND
CAP0805 X5R 1.5UF 10% 25V

CAP0805 X5R 1.5UF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X5R155K25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X5R 1.5UF 10% 25V

CAP0805 X5R 1.5UF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X5R155K25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X5R155K25NTTR-ND
Ceramic Capacitors 4713-GMC21X5R155K25NTTR-ND
CAP0805 X5R 1.5UF 10% 25V

CAP0805 X5R 1.5UF 10% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21X5R155K25NTCT-ND 4713-GMC21X5R155K25NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M39014/021314 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050525000910GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details