Cal-Chip Electronics Ceramic Capacitors GMC21X5R105K25NT

Description
CAP0805 X5R 1UF 10% 25V
Request a Quote Datasheet
Description
CAP0805 X5R 1UF 10% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21X5R105K25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X5R105K25NTCT-ND
Ceramic Capacitors 4713-GMC21X5R105K25NTCT-ND
CAP0805 X5R 1UF 10% 25V

CAP0805 X5R 1UF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X5R105K25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X5R105K25NTTR-ND
Ceramic Capacitors 4713-GMC21X5R105K25NTTR-ND
CAP0805 X5R 1UF 10% 25V

CAP0805 X5R 1UF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X5R105K25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X5R 1UF 10% 25V

CAP0805 X5R 1UF 10% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21X5R105K25NTCT-ND 4713-GMC21X5R105K25NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 338-2408-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers