Cal-Chip Electronics Ceramic Capacitors GMC21X5R104K16NT

Description
CAP0805 X5R .1UF 10% 16V
Request a Quote Datasheet
Description
CAP0805 X5R .1UF 10% 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21X5R104K16NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X5R .1UF 10% 16V

CAP0805 X5R .1UF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X5R104K16NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X5R104K16NTTR-ND
Ceramic Capacitors 4713-GMC21X5R104K16NTTR-ND
CAP0805 X5R .1UF 10% 16V

CAP0805 X5R .1UF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X5R104K16NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X5R104K16NTCT-ND
Ceramic Capacitors 4713-GMC21X5R104K16NTCT-ND
CAP0805 X5R .1UF 10% 16V

CAP0805 X5R .1UF 10% 16V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21X5R104K16NTDKR-ND 4713-GMC21X5R104K16NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX474M - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701049 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details