Cal-Chip Electronics Ceramic Capacitors GMC21CG9R1J100NT

Description
CAP0805 COG 9.1PF 5% 100V
Request a Quote Datasheet
Description
CAP0805 COG 9.1PF 5% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21CG9R1J100NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG9R1J100NTCT-ND
Ceramic Capacitors 4713-GMC21CG9R1J100NTCT-ND
CAP0805 COG 9.1PF 5% 100V

CAP0805 COG 9.1PF 5% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG9R1J100NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG9R1J100NTTR-ND
Ceramic Capacitors 4713-GMC21CG9R1J100NTTR-ND
CAP0805 COG 9.1PF 5% 100V

CAP0805 COG 9.1PF 5% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG9R1J100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 COG 9.1PF 5% 100V

CAP0805 COG 9.1PF 5% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21CG9R1J100NTCT-ND 4713-GMC21CG9R1J100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525009P10HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminium Capacitors - 1701166 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details