Cal-Chip Electronics Ceramic Capacitors GMC21CG910J100NTD

Description
CAP0805 COG 91PF 5% 100V
Request a Quote Datasheet
Description
CAP0805 COG 91PF 5% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21CG910J100NTDCT-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 COG 91PF 5% 100V

CAP0805 COG 91PF 5% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG910J100NTDTR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 COG 91PF 5% 100V

CAP0805 COG 91PF 5% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG910J100NTDDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 COG 91PF 5% 100V

CAP0805 COG 91PF 5% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21CG910J100NTDCT-ND 4713-GMC21CG910J100NTDDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-105SMH050MHR - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Capacitance Type Fixed
View Details
5 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details