Cal-Chip Electronics
Ceramic Capacitors
GMC21CG821G50NT
Description
CAP0805 COG 820PF 2% 50V
Request a Quote
Email Supplier
Datasheet
Description
CAP0805 COG 820PF 2% 50V
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Capacitors |
Capacitors |
|
Product Number
|
4713-GMC21CG821G50NTDKR-ND |
4713-GMC21CG821G50NTTR-ND |
|
Product Name
|
Ceramic Capacitors |
Ceramic Capacitors |
|
Configuration / Form Factor
|
Chip Capacitor
|
Chip Capacitor
|
|
Applications
|
General Purpose
|
General Purpose
|
|
Operating Temperature
|
-55 to 125 C (-67 to 257 F)
|
-55 to 125 C (-67 to 257 F)
|
|
Electrostatic Capacitors
|
Ceramic Composition
|
Ceramic Composition
|
|
Capacitance Tolerance
|
2 (+/- %)
|
2 (+/- %)
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Form Factor
Leaded Capacitor
Operating Temperature
-55 to 105 C (-67 to 221 F)
Electrolytic Capacitors
Aluminum Electrolytic
View Details
Configuration / Form Factor
Chip Capacitor
Applications
General Purpose
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Configuration / Form Factor
Leaded Capacitor; Chip Capacitor
Capacitance Type
Fixed
RoHS Compliant
Yes
View Details
Operating Temperature
-65 to 200 C (-85 to 392 F)
Capacitance Tolerance
20 (+/- %)
Packing Method
Bulk
View Details
2 suppliers