Cal-Chip Electronics Ceramic Capacitors GMC21CG751G200NT

Description
CAP0805 COG 750PF 2% 200V
Request a Quote Datasheet
Description
CAP0805 COG 750PF 2% 200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21CG751G200NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG751G200NTCT-ND
Ceramic Capacitors 4713-GMC21CG751G200NTCT-ND
CAP0805 COG 750PF 2% 200V

CAP0805 COG 750PF 2% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG751G200NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 COG 750PF 2% 200V

CAP0805 COG 750PF 2% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG751G200NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG751G200NTTR-ND
Ceramic Capacitors 4713-GMC21CG751G200NTTR-ND
CAP0805 COG 750PF 2% 200V

CAP0805 COG 750PF 2% 200V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21CG751G200NTCT-ND 4713-GMC21CG751G200NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C303U010EA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details