Cal-Chip Electronics Ceramic Capacitors GMC21CG751G100NT

Description
CAP0805 COG 750PF 2% 100V
Request a Quote Datasheet
Description
CAP0805 COG 750PF 2% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21CG751G100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 COG 750PF 2% 100V

CAP0805 COG 750PF 2% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG751G100NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG751G100NTTR-ND
Ceramic Capacitors 4713-GMC21CG751G100NTTR-ND
CAP0805 COG 750PF 2% 100V

CAP0805 COG 750PF 2% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG751G100NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG751G100NTCT-ND
Ceramic Capacitors 4713-GMC21CG751G100NTCT-ND
CAP0805 COG 750PF 2% 100V

CAP0805 COG 750PF 2% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21CG751G100NTDKR-ND 4713-GMC21CG751G100NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 380LX122M250A452-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 0603J0100392GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details