Cal-Chip Electronics
Ceramic Capacitors
GMC21CG680G200NT
Description
CAP0805 COG 68PF 2% 200V
Request a Quote
Email Supplier
Datasheet
Description
CAP0805 COG 68PF 2% 200V
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Capacitors |
Capacitors |
|
Product Number
|
4713-GMC21CG680G200NTCT-ND |
4713-GMC21CG680G200NTDKR-ND |
|
Product Name
|
Ceramic Capacitors |
Ceramic Capacitors |
|
Configuration / Form Factor
|
Chip Capacitor
|
Chip Capacitor
|
|
Applications
|
General Purpose
|
General Purpose
|
|
Operating Temperature
|
-55 to 125 C (-67 to 257 F)
|
-55 to 125 C (-67 to 257 F)
|
|
Electrostatic Capacitors
|
Ceramic Composition
|
Ceramic Composition
|
|
Capacitance Tolerance
|
2 (+/- %)
|
2 (+/- %)
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Form Factor
Chip Capacitor
Operating Temperature
-40 to 70 C (-40 to 158 F)
Capacitance Range
180000 microF
View Details
Shenzhen Weidy Industrial Development Co., Ltd.
Applications
Electric drive control circuits and more.
Capacitance Range
80 to 2200 microF
WVDC
500 to 800 volts
View Details
Operating Temperature
105 C (221 F)
Packing Method
Carton
View Details
3 suppliers
Configuration / Form Factor
Chip Capacitor
Applications
RF / Microwave
Capacitance Range
1.00E-5 microF
View Details
6 suppliers