Cal-Chip Electronics Ceramic Capacitors GMC21CG620J100NTD

Description
CAP0805 COG 62PF 5% 100V
Request a Quote Datasheet
Description
CAP0805 COG 62PF 5% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21CG620J100NTDDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 COG 62PF 5% 100V

CAP0805 COG 62PF 5% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG620J100NTDTR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 COG 62PF 5% 100V

CAP0805 COG 62PF 5% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG620J100NTDCT-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 COG 62PF 5% 100V

CAP0805 COG 62PF 5% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21CG620J100NTDDKR-ND 4713-GMC21CG620J100NTDTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C123U100DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers