Cal-Chip Electronics Ceramic Capacitors GMC21CG561F200NT

Description
CAP0805 COG 560PF 1% 200V
Request a Quote Datasheet
Description
CAP0805 COG 560PF 1% 200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21CG561F200NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG561F200NTCT-ND
Ceramic Capacitors 4713-GMC21CG561F200NTCT-ND
CAP0805 COG 560PF 1% 200V

CAP0805 COG 560PF 1% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG561F200NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG561F200NTTR-ND
Ceramic Capacitors 4713-GMC21CG561F200NTTR-ND
CAP0805 COG 560PF 1% 200V

CAP0805 COG 560PF 1% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG561F200NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 COG 560PF 1% 200V

CAP0805 COG 560PF 1% 200V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21CG561F200NTCT-ND 4713-GMC21CG561F200NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M39014/011297 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050523000221FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details