Cal-Chip Electronics Ceramic Capacitors GMC21CG361J200NT

Description
CAP0805 COG 360PF 5% 200V
Request a Quote Datasheet
Description
CAP0805 COG 360PF 5% 200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21CG361J200NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG361J200NTTR-ND
Ceramic Capacitors 4713-GMC21CG361J200NTTR-ND
CAP0805 COG 360PF 5% 200V

CAP0805 COG 360PF 5% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG361J200NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 COG 360PF 5% 200V

CAP0805 COG 360PF 5% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG361J200NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG361J200NTCT-ND
Ceramic Capacitors 4713-GMC21CG361J200NTCT-ND
CAP0805 COG 360PF 5% 200V

CAP0805 COG 360PF 5% 200V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21CG361J200NTTR-ND 4713-GMC21CG361J200NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C113T200DD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers