Cal-Chip Electronics Ceramic Capacitors GMC21CG332K50NT

Description
CAP0805 COG 3300PF 10% 50V
Request a Quote Datasheet
Description
CAP0805 COG 3300PF 10% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21CG332K50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG332K50NTDKR-ND
Ceramic Capacitors 4713-GMC21CG332K50NTDKR-ND
CAP0805 COG 3300PF 10% 50V

CAP0805 COG 3300PF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG332K50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG332K50NTCT-ND
Ceramic Capacitors 4713-GMC21CG332K50NTCT-ND
CAP0805 COG 3300PF 10% 50V

CAP0805 COG 3300PF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG332K50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG332K50NTTR-ND
Ceramic Capacitors 4713-GMC21CG332K50NTTR-ND
CAP0805 COG 3300PF 10% 50V

CAP0805 COG 3300PF 10% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21CG332K50NTDKR-ND 4713-GMC21CG332K50NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;0.47uF;Multilayer;Radial;50 V;10%;X7R;0.09In.T;0.29In.L;0.29 - 70186307 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050525000180GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701293 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers