Cal-Chip Electronics Ceramic Capacitors GMC21CG272F25NT

Description
CAP0805 COG 2700PF 1% 25V
Request a Quote Datasheet
Description
CAP0805 COG 2700PF 1% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21CG272F25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG272F25NTDKR-ND
Ceramic Capacitors 4713-GMC21CG272F25NTDKR-ND
CAP0805 COG 2700PF 1% 25V

CAP0805 COG 2700PF 1% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG272F25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG272F25NTCT-ND
Ceramic Capacitors 4713-GMC21CG272F25NTCT-ND
CAP0805 COG 2700PF 1% 25V

CAP0805 COG 2700PF 1% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG272F25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG272F25NTTR-ND
Ceramic Capacitors 4713-GMC21CG272F25NTTR-ND
CAP0805 COG 2700PF 1% 25V

CAP0805 COG 2700PF 1% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21CG272F25NTDKR-ND 4713-GMC21CG272F25NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 157SML010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 0603J0100470FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details