Cal-Chip Electronics Ceramic Capacitors GMC21CG222F50NT

Description
CAP0805 COG 2200PF 1% 50V
Request a Quote Datasheet
Description
CAP0805 COG 2200PF 1% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21CG222F50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG222F50NTDKR-ND
Ceramic Capacitors 4713-GMC21CG222F50NTDKR-ND
CAP0805 COG 2200PF 1% 50V

CAP0805 COG 2200PF 1% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG222F50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG222F50NTTR-ND
Ceramic Capacitors 4713-GMC21CG222F50NTTR-ND
CAP0805 COG 2200PF 1% 50V

CAP0805 COG 2200PF 1% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG222F50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG222F50NTCT-ND
Ceramic Capacitors 4713-GMC21CG222F50NTCT-ND
CAP0805 COG 2200PF 1% 50V

CAP0805 COG 2200PF 1% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21CG222F50NTDKR-ND 4713-GMC21CG222F50NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - C0603C221J5GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1608-050525000150FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details