CAP0805 COG 220PF 10% 50V
CAP0805 COG 220PF 10% 50V
CAP0805 COG 220PF 10% 50V
CAP CER 220PF 50V C0G/NP0 0805
| DigiKey | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 4713-GMC21CG221K50NTTR-ND | 4713-GMC21CG221K50NTDKR-ND | GMC21CG221K50NT |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Applications | General Purpose | General Purpose | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |