Cal-Chip Electronics Ceramic Capacitors GMC21CG221J50NT

Description
CAP0805 COG 220PF 5% 50V
Request a Quote Datasheet
Description
CAP0805 COG 220PF 5% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21CG221J50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG221J50NTDKR-ND
Ceramic Capacitors 4713-GMC21CG221J50NTDKR-ND
CAP0805 COG 220PF 5% 50V

CAP0805 COG 220PF 5% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG221J50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG221J50NTTR-ND
Ceramic Capacitors 4713-GMC21CG221J50NTTR-ND
CAP0805 COG 220PF 5% 50V

CAP0805 COG 220PF 5% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG221J50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG221J50NTCT-ND
Ceramic Capacitors 4713-GMC21CG221J50NTCT-ND
CAP0805 COG 220PF 5% 50V

CAP0805 COG 220PF 5% 50V

Buy Now Datasheet
Singapore, Singapore
220PF 50V Capacitor
60-GMC21CG221J50NT
220PF 50V Capacitor 60-GMC21CG221J50NT
CAP CER 220PF 50V C0G/NP0 0805 Product overview: GMC21CG221J50NT from CAL-CHIP ELECTRONICS INC. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GMC21CG221J50NT can be used for catalog matching and distributor lookup.

CAP CER 220PF 50V C0G/NP0 0805 Product overview: GMC21CG221J50NT from CAL-CHIP ELECTRONICS INC. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GMC21CG221J50NT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GMC21CG221J50NT - 872806-GMC21CG221J50NT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GMC21CG221J50NT
872806-GMC21CG221J50NT
Ceramic Capacitors - GMC21CG221J50NT 872806-GMC21CG221J50NT
Manufacturer: CAL-CHIP ELECTRONICS, INC. Win Source Part Number: 872806-GMC21CG221J50 NT Series: GMC Operating Temperature Range: -55°C ~ 125°C Features: 220 pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020

Manufacturer: CAL-CHIP ELECTRONICS, INC.
Win Source Part Number: 872806-GMC21CG221J50NT
Series: GMC
Operating Temperature Range: -55°C ~ 125°C
Features: 220 pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 4713-GMC21CG221J50NTDKR-ND 4713-GMC21CG221J50NTTR-ND 60-GMC21CG221J50NT 872806-GMC21CG221J50NT
Product Name Ceramic Capacitors Ceramic Capacitors 220PF 50V Capacitor Ceramic Capacitors - GMC21CG221J50NT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P30U124M1 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Applications General Purpose
View Details
Ceramic Capacitors - 1608-040220500472JXTFM2TR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701241 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details