Cal-Chip Electronics Ceramic Capacitors GMC21CG220K50NT

Description
CAP0805 COG 22PF 10% 50V
Request a Quote Datasheet
Description
CAP0805 COG 22PF 10% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21CG220K50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG220K50NTTR-ND
Ceramic Capacitors 4713-GMC21CG220K50NTTR-ND
CAP0805 COG 22PF 10% 50V

CAP0805 COG 22PF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG220K50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG220K50NTCT-ND
Ceramic Capacitors 4713-GMC21CG220K50NTCT-ND
CAP0805 COG 22PF 10% 50V

CAP0805 COG 22PF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG220K50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG220K50NTDKR-ND
Ceramic Capacitors 4713-GMC21CG220K50NTDKR-ND
CAP0805 COG 22PF 10% 50V

CAP0805 COG 22PF 10% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21CG220K50NTTR-ND 4713-GMC21CG220K50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Capacitor Rohs Compliant Cornell Dubilier - 70H0561 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers