Cal-Chip Electronics Ceramic Capacitors GMC21CG1R8B100NT

Description
CAP0805 COG 1.8PF .1PF 100V
Request a Quote Datasheet
Description
CAP0805 COG 1.8PF .1PF 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21CG1R8B100NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG1R8B100NTTR-ND
Ceramic Capacitors 4713-GMC21CG1R8B100NTTR-ND
CAP0805 COG 1.8PF .1PF 100V

CAP0805 COG 1.8PF .1PF 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG1R8B100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 COG 1.8PF .1PF 100V

CAP0805 COG 1.8PF .1PF 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG1R8B100NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG1R8B100NTCT-ND
Ceramic Capacitors 4713-GMC21CG1R8B100NTCT-ND
CAP0805 COG 1.8PF .1PF 100V

CAP0805 COG 1.8PF .1PF 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21CG1R8B100NTTR-ND 4713-GMC21CG1R8B100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;100pF;Multilayer;Radial;200 V;10%;X7R;0.09In.T;0.19In.L;0.19I - 70186285 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Ceramic Capacitors - 0603J0105P60BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701160 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details