Cal-Chip Electronics Ceramic Capacitors GMC21CG182J200NT

Description
CAP0805 COG 1800PF 5% 200V
Request a Quote Datasheet
Description
CAP0805 COG 1800PF 5% 200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21CG182J200NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG182J200NTCT-ND
Ceramic Capacitors 4713-GMC21CG182J200NTCT-ND
CAP0805 COG 1800PF 5% 200V

CAP0805 COG 1800PF 5% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG182J200NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 COG 1800PF 5% 200V

CAP0805 COG 1800PF 5% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG182J200NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG182J200NTTR-ND
Ceramic Capacitors 4713-GMC21CG182J200NTTR-ND
CAP0805 COG 1800PF 5% 200V

CAP0805 COG 1800PF 5% 200V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21CG182J200NTCT-ND 4713-GMC21CG182J200NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525003P60HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic Capacitors - 338-101742U040AC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers