Cal-Chip Electronics Ceramic Capacitors GMC21CG161F50NT

Description
CAP0805 COG 160PF 1% 50V
Request a Quote Datasheet
Description
CAP0805 COG 160PF 1% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21CG161F50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG161F50NTTR-ND
Ceramic Capacitors 4713-GMC21CG161F50NTTR-ND
CAP0805 COG 160PF 1% 50V

CAP0805 COG 160PF 1% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG161F50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG161F50NTDKR-ND
Ceramic Capacitors 4713-GMC21CG161F50NTDKR-ND
CAP0805 COG 160PF 1% 50V

CAP0805 COG 160PF 1% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG161F50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG161F50NTCT-ND
Ceramic Capacitors 4713-GMC21CG161F50NTCT-ND
CAP0805 COG 160PF 1% 50V

CAP0805 COG 160PF 1% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21CG161F50NTTR-ND 4713-GMC21CG161F50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic - 107SVL010MEW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1701292 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details