Cal-Chip Electronics Ceramic Capacitors GMC21CG153J50NT

Description
CAP0805 COG .015UF 5% 50V
Request a Quote Datasheet
Description
CAP0805 COG .015UF 5% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21CG153J50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG153J50NTTR-ND
Ceramic Capacitors 4713-GMC21CG153J50NTTR-ND
CAP0805 COG .015UF 5% 50V

CAP0805 COG .015UF 5% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG153J50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG153J50NTCT-ND
Ceramic Capacitors 4713-GMC21CG153J50NTCT-ND
CAP0805 COG .015UF 5% 50V

CAP0805 COG .015UF 5% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG153J50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG153J50NTDKR-ND
Ceramic Capacitors 4713-GMC21CG153J50NTDKR-ND
CAP0805 COG .015UF 5% 50V

CAP0805 COG .015UF 5% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21CG153J50NTTR-ND 4713-GMC21CG153J50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 337XMPL002MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details