Cal-Chip Electronics Ceramic Capacitors GMC21CG151J50NT

Description
CAP0805 COG 150PF 5% 50V
Request a Quote Datasheet
Description
CAP0805 COG 150PF 5% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21CG151J50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG151J50NTTR-ND
Ceramic Capacitors 4713-GMC21CG151J50NTTR-ND
CAP0805 COG 150PF 5% 50V

CAP0805 COG 150PF 5% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG151J50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG151J50NTDKR-ND
Ceramic Capacitors 4713-GMC21CG151J50NTDKR-ND
CAP0805 COG 150PF 5% 50V

CAP0805 COG 150PF 5% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG151J50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG151J50NTCT-ND
Ceramic Capacitors 4713-GMC21CG151J50NTCT-ND
CAP0805 COG 150PF 5% 50V

CAP0805 COG 150PF 5% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21CG151J50NTTR-ND 4713-GMC21CG151J50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101902U040AB1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers