Cal-Chip Electronics Ceramic Capacitors GMC21CG151F100NT

Description
CAP0805 COG 150PF 1% 100V
Request a Quote Datasheet
Description
CAP0805 COG 150PF 1% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21CG151F100NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG151F100NTTR-ND
Ceramic Capacitors 4713-GMC21CG151F100NTTR-ND
CAP0805 COG 150PF 1% 100V

CAP0805 COG 150PF 1% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG151F100NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG151F100NTCT-ND
Ceramic Capacitors 4713-GMC21CG151F100NTCT-ND
CAP0805 COG 150PF 1% 100V

CAP0805 COG 150PF 1% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG151F100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 COG 150PF 1% 100V

CAP0805 COG 150PF 1% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21CG151F100NTTR-ND 4713-GMC21CG151F100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101392U050AB3A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF
View Details
3 suppliers
Aluminium Capacitors - 1701242 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details