Cal-Chip Electronics Ceramic Capacitors GMC21CG130G100NT

Description
CAP0805 COG 13PF 2% 100V
Request a Quote Datasheet
Description
CAP0805 COG 13PF 2% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21CG130G100NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG130G100NTTR-ND
Ceramic Capacitors 4713-GMC21CG130G100NTTR-ND
CAP0805 COG 13PF 2% 100V

CAP0805 COG 13PF 2% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG130G100NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG130G100NTCT-ND
Ceramic Capacitors 4713-GMC21CG130G100NTCT-ND
CAP0805 COG 13PF 2% 100V

CAP0805 COG 13PF 2% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG130G100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 COG 13PF 2% 100V

CAP0805 COG 13PF 2% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21CG130G100NTTR-ND 4713-GMC21CG130G100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M39014/011284 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers