Cal-Chip Electronics Ceramic Capacitors GMC21CG122J50NT

Description
CAP0805 COG 1200PF 5% 50V
Request a Quote Datasheet
Description
CAP0805 COG 1200PF 5% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21CG122J50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG122J50NTTR-ND
Ceramic Capacitors 4713-GMC21CG122J50NTTR-ND
CAP0805 COG 1200PF 5% 50V

CAP0805 COG 1200PF 5% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG122J50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG122J50NTCT-ND
Ceramic Capacitors 4713-GMC21CG122J50NTCT-ND
CAP0805 COG 1200PF 5% 50V

CAP0805 COG 1200PF 5% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG122J50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG122J50NTDKR-ND
Ceramic Capacitors 4713-GMC21CG122J50NTDKR-ND
CAP0805 COG 1200PF 5% 50V

CAP0805 COG 1200PF 5% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21CG122J50NTTR-ND 4713-GMC21CG122J50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitors - 108AVD010MGE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-1252-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details