Cal-Chip Electronics Ceramic Capacitors GMC21CG103G200NT

Description
CAP0805 COG .01UF 2% 200V
Request a Quote Datasheet
Description
CAP0805 COG .01UF 2% 200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21CG103G200NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG103G200NTCT-ND
Ceramic Capacitors 4713-GMC21CG103G200NTCT-ND
CAP0805 COG .01UF 2% 200V

CAP0805 COG .01UF 2% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG103G200NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG103G200NTTR-ND
Ceramic Capacitors 4713-GMC21CG103G200NTTR-ND
CAP0805 COG .01UF 2% 200V

CAP0805 COG .01UF 2% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG103G200NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 COG .01UF 2% 200V

CAP0805 COG .01UF 2% 200V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21CG103G200NTCT-ND 4713-GMC21CG103G200NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0603C220J5GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701274 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100121GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details