Cal-Chip Electronics Ceramic Capacitors GMC21CG102F100NT

Description
CAP0805 COG 1000PF 1% 100V
Request a Quote Datasheet
Description
CAP0805 COG 1000PF 1% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21CG102F100NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG102F100NTTR-ND
Ceramic Capacitors 4713-GMC21CG102F100NTTR-ND
CAP0805 COG 1000PF 1% 100V

CAP0805 COG 1000PF 1% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG102F100NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG102F100NTCT-ND
Ceramic Capacitors 4713-GMC21CG102F100NTCT-ND
CAP0805 COG 1000PF 1% 100V

CAP0805 COG 1000PF 1% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG102F100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 COG 1000PF 1% 100V

CAP0805 COG 1000PF 1% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21CG102F100NTTR-ND 4713-GMC21CG102F100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer - 107XMPL002MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers