Cal-Chip Electronics Ceramic Capacitors GMC21CG101G50NT

Description
CAP0805 COG 100PF 2% 50V
Request a Quote Datasheet
Description
CAP0805 COG 100PF 2% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21CG101G50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG101G50NTDKR-ND
Ceramic Capacitors 4713-GMC21CG101G50NTDKR-ND
CAP0805 COG 100PF 2% 50V

CAP0805 COG 100PF 2% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG101G50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG101G50NTTR-ND
Ceramic Capacitors 4713-GMC21CG101G50NTTR-ND
CAP0805 COG 100PF 2% 50V

CAP0805 COG 100PF 2% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG101G50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG101G50NTCT-ND
Ceramic Capacitors 4713-GMC21CG101G50NTCT-ND
CAP0805 COG 100PF 2% 50V

CAP0805 COG 100PF 2% 50V

Buy Now Datasheet
Ceramic Capacitors - GMC21CG101G50NT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GMC21CG101G50NT
Ceramic Capacitors GMC21CG101G50NT
CAP CER 100PF 50V C0G/NP0 0805

CAP CER 100PF 50V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 4713-GMC21CG101G50NTDKR-ND 4713-GMC21CG101G50NTTR-ND GMC21CG101G50NT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101203U010EA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 20000 microF
View Details
3 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100272JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details