Cal-Chip Electronics Ceramic Capacitors GMC21CG101G200NT

Description
CAP0805 COG 100PF 2% 200V
Request a Quote Datasheet
Description
CAP0805 COG 100PF 2% 200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21CG101G200NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG101G200NTTR-ND
Ceramic Capacitors 4713-GMC21CG101G200NTTR-ND
CAP0805 COG 100PF 2% 200V

CAP0805 COG 100PF 2% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG101G200NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 COG 100PF 2% 200V

CAP0805 COG 100PF 2% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG101G200NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG101G200NTCT-ND
Ceramic Capacitors 4713-GMC21CG101G200NTCT-ND
CAP0805 COG 100PF 2% 200V

CAP0805 COG 100PF 2% 200V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21CG101G200NTTR-ND 4713-GMC21CG101G200NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101412T200DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4100 microF
View Details
3 suppliers
Ceramic Capacitors - 1763-0402N220J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details