Cal-Chip Electronics Ceramic Capacitors GMC21CG0R5B100NT

Description
CAP0805 COG .5PF .1PF 100V
Request a Quote Datasheet
Description
CAP0805 COG .5PF .1PF 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21CG0R5B100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 COG .5PF .1PF 100V

CAP0805 COG .5PF .1PF 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG0R5B100NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG0R5B100NTTR-ND
Ceramic Capacitors 4713-GMC21CG0R5B100NTTR-ND
CAP0805 COG .5PF .1PF 100V

CAP0805 COG .5PF .1PF 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG0R5B100NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG0R5B100NTCT-ND
Ceramic Capacitors 4713-GMC21CG0R5B100NTCT-ND
CAP0805 COG .5PF .1PF 100V

CAP0805 COG .5PF .1PF 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21CG0R5B100NTDKR-ND 4713-GMC21CG0R5B100NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminum Polymer Capacitor - 277XMPL002MG19 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1763-0504B103M500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details